GE Multi-Vapor® Quartz Metal Halide ED23.5
GE Multi-Vapor® Quartz Metal Halide ED23.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 11420 |
| Product Name | High Intensity Discharge Lamps - ED23.5 - MXR175/VBD |
| Lamp Power | 175 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3200 K |
| Initial Lumens | 17200 lm (1370 cp) |