GE Lucalox® High Pressure Sodium B17
GE Lucalox® High Pressure Sodium B17
GE Lucalox® High Pressure Sodium B17
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 11339 |
| Product Name | ANSI Coded Lamps - ANSI "S" Codes - LU70/MED/ECO |
| Lamp Power | 70 watts |
| Color Rendering Index | 22 |
| Color Temperature | 1900 K |
| Initial Lumens | 6400 lm (510 cp) |