GE Multi-Vapor® PulseArc® Quartz Metal Halide ED23.5
GE Multi-Vapor® PulseArc® Quartz Metal Halide ED23.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 11203 |
| Product Name | Commercial Lighting - M57 - MXR175/C/VBU/HO |
| Lamp Power | 175 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3200 K |
| Initial Lumens | 16300 lm (1298 cp) |