GE Multi-Vapor® Saf-T-Gard® Self-Extinguishing Quartz Metal Halide ED37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 11145 |
| Product Name | Commercial Lighting - M59 - MVT400/C/VBU |
| Lamp Power | 400 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3700 K |
| Initial Lumens | 41000 lm (3265 cp) |