GE Lucalox® High Pressure Sodium E21
GE Lucalox® High Pressure Sodium E21
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | High Intensity Discharge Lamps |
| Product Number | 10405 | 10405 |
| Product Name | High Intensity Discharge Lamps - E21 - LU70/90/27 | General Purpose - High Pressure Sodium - Tubular - LU70/90.. |
| Lamp Power | 70 watts | 70 watts |
| Color Rendering Index | 22 | 22 |
| Color Temperature | 1900 K | 1900 K |
| Initial Lumens | 6000 lm (478 cp) | 6000 lm (478 cp) |
| Mean Lumens | 5400 lm (430 cp) | 5400 lm (430 cp) |