GE Multi-Vapor® PulseArc® Quartz Metal Halide BD17
GE Multi-Vapor® PulseArc® Quartz Metal Halide BD17
GE Multi-Vapor® PulseArc® Quartz Metal Halide BD17
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 10361 |
| Product Name | Commercial Lighting - M110 - MXR50/U/MED |
| Lamp Power | 50 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 60 |
| Color Temperature | 3700 K |
| Initial Lumens | 3200 lm (255 cp) |