Surge-proof capacitor in aluminium can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | K010632230M0G079 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) |