Kee Safety Inc. Type L70 - Rail Support L70-8

Description
This fitting, with holes provided for countersunk flat head screw fixings only, is designed to carry handrails along walls or to fix structures back to walls. The pipe passes through the fitting and cannot be joined within the fitting. Type 70 is also used to attach toeboards to the bases of guardrail uprights. Warning: These fittings are not to be used as base flanges for full height guardrails.
Datasheet
Description
This fitting, with holes provided for countersunk flat head screw fixings only, is designed to carry handrails along walls or to fix structures back to walls. The pipe passes through the fitting and cannot be joined within the fitting. Type 70 is also used to attach toeboards to the bases of guardrail uprights. Warning: These fittings are not to be used as base flanges for full height guardrails.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type L70 - Rail Support - L70-8 - Kee Safety Inc.
Buffalo, NY, USA
Type L70 - Rail Support
L70-8
Type L70 - Rail Support L70-8
This fitting, with holes provided for countersunk flat head screw fixings only, is designed to carry handrails along walls or to fix structures back to walls. The pipe passes through the fitting and cannot be joined within the fitting. Type 70 is also used to attach toeboards to the bases of guardrail uprights. Warning: These fittings are not to be used as base flanges for full height guardrails.

This fitting, with holes provided for countersunk flat head screw fixings only, is designed to carry handrails along walls or to fix structures back to walls. The pipe passes through the fitting and cannot be joined within the fitting. Type 70 is also used to attach toeboards to the bases of guardrail uprights. Warning: These fittings are not to be used as base flanges for full height guardrails.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Tube Fittings
Product Number L70-8
Product Name Type L70 - Rail Support
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details
UHP Metal Gasket Face Seal Fittings Vacuum Coupling Metal Face Seal Join Long Gland And Short Gland -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Coupling Fitting; Gas Fitting
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details