Kee Safety Inc. Type L69 - Railing Flange L69-7

Description
Railing Flange with Toeboard Adapter The Type L69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a kick plate to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or chemical anchor, the side plates have slotted holes to allow for a degree of sideways movement for ease of installation.
Datasheet
Description
Railing Flange with Toeboard Adapter The Type L69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a kick plate to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or chemical anchor, the side plates have slotted holes to allow for a degree of sideways movement for ease of installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type L69 - Railing Flange - L69-7 - Kee Safety Inc.
Buffalo, NY, USA
Type L69 - Railing Flange
L69-7
Type L69 - Railing Flange L69-7
Railing Flange with Toeboard Adapter The Type L69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a kick plate to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or chemical anchor, the side plates have slotted holes to allow for a degree of sideways movement for ease of installation.

Railing Flange with Toeboard Adapter
The Type L69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a kick plate to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or chemical anchor, the side plates have slotted holes to allow for a degree of sideways movement for ease of installation.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Tube Fittings
Product Number L69-7
Product Name Type L69 - Railing Flange
Connection Type Compression Fitting; Flange Connection; Mechanical/Chemical Anchor, Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Female Thread to M3 Male Thread Adapter - MFA_M3_Male - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-ME06M5 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; M5
Material Thermoplastic
View Details
Pneumatic Fittings - 1215614 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
ZoomLock MAX - MZK-T14-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Tee Fitting; HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details