Kee Safety Inc. Type L62 - Standard Railing Flange L62-6

Description
Ideal when a structural fixing is required. Type L62 should always be used to fix down guardrailing and balustrades. The holes are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor, and the two socket set screws in the vertical socket give greater stability to the upright. It is recommended that the fixing holes in the flanges should be inline with the applied load.
Datasheet
Description
Ideal when a structural fixing is required. Type L62 should always be used to fix down guardrailing and balustrades. The holes are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor, and the two socket set screws in the vertical socket give greater stability to the upright. It is recommended that the fixing holes in the flanges should be inline with the applied load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type L62 - Standard Railing Flange - L62-6 - Kee Safety Inc.
Buffalo, NY, USA
Type L62 - Standard Railing Flange
L62-6
Type L62 - Standard Railing Flange L62-6
Ideal when a structural fixing is required. Type L62 should always be used to fix down guardrailing and balustrades. The holes are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor, and the two socket set screws in the vertical socket give greater stability to the upright. It is recommended that the fixing holes in the flanges should be inline with the applied load.

Ideal when a structural fixing is required. Type L62 should always be used to fix down guardrailing and balustrades. The holes are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor, and the two socket set screws in the vertical socket give greater stability to the upright. It is recommended that the fixing holes in the flanges should be inline with the applied load.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Tube Fittings
Product Number L62-6
Product Name Type L62 - Standard Railing Flange
Connection Type Compression Fitting; Flange Connection; Mechanical/Chemical Anchor, Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
M5 Male Thread to Two M5 Female Threads, Adjustable Position Adapter - M5TS-M5M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Male Elbow, 6 mm, M5 - PQ-MA06M5 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details