Kee Safety Inc. Type L30 - 30ˌ to 45° Adjustable Cross L30-8

Description
This adjustable fitting can be used for railing on staircases between the mid-rail and intermediate upright which is required to remain vertical. It can be used at any selected angle between 30° and 45°.
Datasheet
Description
This adjustable fitting can be used for railing on staircases between the mid-rail and intermediate upright which is required to remain vertical. It can be used at any selected angle between 30° and 45°.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type L30 - 30ˌ to 45° Adjustable Cross - L30-8 - Kee Safety Inc.
Buffalo, NY, USA
Type L30 - 30ˌ to 45° Adjustable Cross
L30-8
Type L30 - 30ˌ to 45° Adjustable Cross L30-8
This adjustable fitting can be used for railing on staircases between the mid-rail and intermediate upright which is required to remain vertical. It can be used at any selected angle between 30° and 45°.

This adjustable fitting can be used for railing on staircases between the mid-rail and intermediate upright which is required to remain vertical. It can be used at any selected angle between 30° and 45°.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Tube Fittings
Product Number L30-8
Product Name Type L30 - 30ˌ to 45° Adjustable Cross
Fitting Type Elbow Fitting; Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259618 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Male Connector Fittings - 61046 - Jergens, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details