Kee Safety Inc. Type L30 - 30ˌ to 45° Adjustable Cross L30-7

Description
This adjustable fitting can be used for railing on staircases between the mid-rail and intermediate upright which is required to remain vertical. It can be used at any selected angle between 30° and 45°.
Datasheet
Description
This adjustable fitting can be used for railing on staircases between the mid-rail and intermediate upright which is required to remain vertical. It can be used at any selected angle between 30° and 45°.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type L30 - 30ˌ to 45° Adjustable Cross - L30-7 - Kee Safety Inc.
Buffalo, NY, USA
Type L30 - 30ˌ to 45° Adjustable Cross
L30-7
Type L30 - 30ˌ to 45° Adjustable Cross L30-7
This adjustable fitting can be used for railing on staircases between the mid-rail and intermediate upright which is required to remain vertical. It can be used at any selected angle between 30° and 45°.

This adjustable fitting can be used for railing on staircases between the mid-rail and intermediate upright which is required to remain vertical. It can be used at any selected angle between 30° and 45°.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Tube Fittings
Product Number L30-7
Product Name Type L30 - 30ˌ to 45° Adjustable Cross
Fitting Type Elbow Fitting; Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 or 1/4-28 Male Thread to 10-32 Female Thread Tall Elbow Adapter - MLS-1420-10-TALL - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [316] - 316 Stainless Steel
View Details
Push-Quick Stem Coupler, 1/4
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Bite Type Tube Fitting - B-0808-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
37° Flare Fittings - 61016 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details