Kee Safety Inc. Type L29 - 30ˌ to 60° Single Socket Tee L29-8

Description
This adjustable fitting is most frequently used for struts and braces. It can be used at any selected angle between 30° and 60°. Suitable for connecting an angled staircase rail to a vertical upright.
Datasheet
Description
This adjustable fitting is most frequently used for struts and braces. It can be used at any selected angle between 30° and 60°. Suitable for connecting an angled staircase rail to a vertical upright.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type L29 - 30ˌ to 60° Single Socket Tee - L29-8 - Kee Safety Inc.
Buffalo, NY, USA
Type L29 - 30ˌ to 60° Single Socket Tee
L29-8
Type L29 - 30ˌ to 60° Single Socket Tee L29-8
This adjustable fitting is most frequently used for struts and braces. It can be used at any selected angle between 30° and 60°. Suitable for connecting an angled staircase rail to a vertical upright.

This adjustable fitting is most frequently used for struts and braces. It can be used at any selected angle between 30° and 60°. Suitable for connecting an angled staircase rail to a vertical upright.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Tube Fittings
Product Number L29-8
Product Name Type L29 - 30ˌ to 60° Single Socket Tee
Fitting Type Elbow Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread, Hex Head - M5S-1000 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; Brass, [1000-303] - 303 Stainless Steel, [1000-316] - 316 Stainless Steel
View Details
Push-Quick Female Connector - PQ-FC04M5 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Bite Type Tube Fitting - B-0808-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
37° Flare Fittings - 61058 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details