Kee Safety Inc. Type L21 - 90° Side Outlet Tee L21-8

Description
Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting.
Datasheet
Description
Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type L21 - 90° Side Outlet Tee - L21-8 - Kee Safety Inc.
Buffalo, NY, USA
Type L21 - 90° Side Outlet Tee
L21-8
Type L21 - 90° Side Outlet Tee L21-8
Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting.

Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Tube Fittings
Product Number L21-8
Product Name Type L21 - 90° Side Outlet Tee
Fitting Type Elbow Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock PUSH - Optimized for R-410A -  - Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details
Nipple & Plug Fittings - 61031 - Jergens, Inc.
Specs
Fitting Type Union Fitting
English Size 0.750 inch (19.05 mm)
View Details
Pneumatic Fittings - 1259565 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details