Kee Safety Inc. Type L21 - 90° Side Outlet Tee L21-7

Description
Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting.
Datasheet
Description
Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type L21 - 90° Side Outlet Tee - L21-7 - Kee Safety Inc.
Buffalo, NY, USA
Type L21 - 90° Side Outlet Tee
L21-7
Type L21 - 90° Side Outlet Tee L21-7
Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting.

Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Tube Fittings
Product Number L21-7
Product Name Type L21 - 90° Side Outlet Tee
Fitting Type Elbow Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, High Flow Quick Disconnect - External Pin - QH1E_DS_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 316 Stainless Steel
View Details
Push-Quick Female Connector - PQ-FC12Q - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Adapters - 61152 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details