Kee Safety Inc. Type L21 - 90° Side Outlet Tee L21-6

Description
Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting.
Datasheet
Description
Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type L21 - 90° Side Outlet Tee - L21-6 - Kee Safety Inc.
Buffalo, NY, USA
Type L21 - 90° Side Outlet Tee
L21-6
Type L21 - 90° Side Outlet Tee L21-6
Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting.

Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Tube Fittings
Product Number L21-6
Product Name Type L21 - 90° Side Outlet Tee
Fitting Type Elbow Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to 10-32 Male Thread Adapter - MN-1010 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Stack Elbow, 5/32
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Bite Type Tube Fitting - B-0808-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
37° Flare Fittings - 61016 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details