Kee Safety Inc. Type L10 - Single Socket Tee L10-6

Description
Designed to give a 90 degree butt joint between two tubes. Frequently used for the joint between end uprights and the middle rail on guardrailing where the site is straight and level. Also for base ties on racking. This fitting cannot be used where the tubing through the sleeve 'A' is required to be joined within the Kee Lite fitting.
Datasheet
Description
Designed to give a 90 degree butt joint between two tubes. Frequently used for the joint between end uprights and the middle rail on guardrailing where the site is straight and level. Also for base ties on racking. This fitting cannot be used where the tubing through the sleeve 'A' is required to be joined within the Kee Lite fitting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type L10 - Single Socket Tee - L10-6 - Kee Safety Inc.
Buffalo, NY, USA
Type L10 - Single Socket Tee
L10-6
Type L10 - Single Socket Tee L10-6
Designed to give a 90 degree butt joint between two tubes. Frequently used for the joint between end uprights and the middle rail on guardrailing where the site is straight and level. Also for base ties on racking. This fitting cannot be used where the tubing through the sleeve 'A' is required to be joined within the Kee Lite fitting.

Designed to give a 90 degree butt joint between two tubes. Frequently used for the joint between end uprights and the middle rail on guardrailing where the site is straight and level. Also for base ties on racking. This fitting cannot be used where the tubing through the sleeve 'A' is required to be joined within the Kee Lite fitting.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Tube Fittings
Product Number L10-6
Product Name Type L10 - Single Socket Tee
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 1/32 Inch O.D. Tubing, Straight Compression - MCB-32 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Plug-In Elbow, 5/16
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Bite Type Tube Fitting - B-0808-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details