Kee Safety Inc. Type F50 - Female Single Swivel Socket Member F50-9

Description
One part of a combination fitting. The Type F50, in size 4, has only one ear while Type F50, in sizes 5 through 9, has two ears. The distance between the ears on sizes 5 through 9 is 12.70mm or 1/2 inch.
Datasheet
Description
One part of a combination fitting. The Type F50, in size 4, has only one ear while Type F50, in sizes 5 through 9, has two ears. The distance between the ears on sizes 5 through 9 is 12.70mm or 1/2 inch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type F50 - Female Single Swivel Socket Member - F50-9 - Kee Safety Inc.
Buffalo, NY, USA
Type F50 - Female Single Swivel Socket Member
F50-9
Type F50 - Female Single Swivel Socket Member F50-9
One part of a combination fitting. The Type F50, in size 4, has only one ear while Type F50, in sizes 5 through 9, has two ears. The distance between the ears on sizes 5 through 9 is 12.70mm or 1/2 inch.

One part of a combination fitting. The Type F50, in size 4, has only one ear while Type F50, in sizes 5 through 9, has two ears. The distance between the ears on sizes 5 through 9 is 12.70mm or 1/2 inch.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number F50-9
Product Name Type F50 - Female Single Swivel Socket Member
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg Conc Red Butt - 5038647 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 10.000 inch (254 mm)
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400179 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details