Kee Safety Inc. Type C58 - Swivel Flange C58-6

Description
Swivel Flange A swivel fitting for attachment of angled pipe to a flat surface. For dimensions refer to Type F50 and Type M58. PA Warning: It is not recommended for use as a base flange to support guardrailing, balustrading or other types of structure.
Datasheet
Description
Swivel Flange A swivel fitting for attachment of angled pipe to a flat surface. For dimensions refer to Type F50 and Type M58. PA Warning: It is not recommended for use as a base flange to support guardrailing, balustrading or other types of structure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type C58 - Swivel Flange - C58-6 - Kee Safety Inc.
Buffalo, NY, USA
Type C58 - Swivel Flange
C58-6
Type C58 - Swivel Flange C58-6
Swivel Flange A swivel fitting for attachment of angled pipe to a flat surface. For dimensions refer to Type F50 and Type M58. PA Warning: It is not recommended for use as a base flange to support guardrailing, balustrading or other types of structure.

Swivel Flange
A swivel fitting for attachment of angled pipe to a flat surface. For dimensions refer to Type F50 and Type M58.
PA Warning: It is not recommended for use as a base flange to support guardrailing, balustrading or other types of structure.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number C58-6
Product Name Type C58 - Swivel Flange
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stepped Conc Red Pro150 Butt - 5035606 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400180 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
2 suppliers
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details