Kee Safety Inc. Type C52 - Corner Swivel Socket C52-957

Description
Complete combination fitting. Reducing combinations of Type C52 are available, sizes 5 to 8. For dimensions refer to Type F50 and Type M52.
Datasheet
Description
Complete combination fitting. Reducing combinations of Type C52 are available, sizes 5 to 8. For dimensions refer to Type F50 and Type M52.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffalo, NY, USA
Type C52 - Corner Swivel Socket
C52-957
Type C52 - Corner Swivel Socket C52-957
Complete combination fitting. Reducing combinations of Type C52 are available, sizes 5 to 8. For dimensions refer to Type F50 and Type M52.

Complete combination fitting. Reducing combinations of Type C52 are available, sizes 5 to 8. For dimensions refer to Type F50 and Type M52.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number C52-957
Product Name Type C52 - Corner Swivel Socket
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032421 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.500 inch (63.5 mm)
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Flange-Connections - 161481555 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 50.00 mm (1.97 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details