Kee Safety Inc. Type C52 - Corner Swivel Socket C52-657

Description
Complete combination fitting. Reducing combinations of Type C52 are available, sizes 5 to 8. For dimensions refer to Type F50 and Type M52.
Datasheet
Description
Complete combination fitting. Reducing combinations of Type C52 are available, sizes 5 to 8. For dimensions refer to Type F50 and Type M52.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffalo, NY, USA
Type C52 - Corner Swivel Socket
C52-657
Type C52 - Corner Swivel Socket C52-657
Complete combination fitting. Reducing combinations of Type C52 are available, sizes 5 to 8. For dimensions refer to Type F50 and Type M52.

Complete combination fitting. Reducing combinations of Type C52 are available, sizes 5 to 8. For dimensions refer to Type F50 and Type M52.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number C52-657
Product Name Type C52 - Corner Swivel Socket
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Laterals Pro150 Butt - 5054532 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193131967 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details