Kee Safety Inc. Type BC53 - Swivel Elbow BC53-88

Description
The Type BC53-8 fitting has been designed as a variable angle inline connection, adjustable through 202°. PA Warning: An entire structure should not be constructed from Type53-8 or any other swivel fitting, as these types would not provide sufficient stability or rigidity in the structure due to the free rotation of the fitting.
Datasheet
Description
The Type BC53-8 fitting has been designed as a variable angle inline connection, adjustable through 202°. PA Warning: An entire structure should not be constructed from Type53-8 or any other swivel fitting, as these types would not provide sufficient stability or rigidity in the structure due to the free rotation of the fitting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type BC53 - Swivel Elbow - BC53-88 - Kee Safety Inc.
Buffalo, NY, USA
Type BC53 - Swivel Elbow
BC53-88
Type BC53 - Swivel Elbow BC53-88
The Type BC53-8 fitting has been designed as a variable angle inline connection, adjustable through 202°. PA Warning: An entire structure should not be constructed from Type53-8 or any other swivel fitting, as these types would not provide sufficient stability or rigidity in the structure due to the free rotation of the fitting.

The Type BC53-8 fitting has been designed as a variable angle inline connection, adjustable through 202°.

PA Warning: An entire structure should not be constructed from Type53-8 or any other swivel fitting, as these types would not provide sufficient stability or rigidity in the structure due to the free rotation of the fitting.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number BC53-88
Product Name Type BC53 - Swivel Elbow
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Ppg Backing Ring 1 - 5046060 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 158001121 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details