Kee Safety Inc. Type 12 - 45° Single Socket Tee B12-8

Description
Most frequently used for bracing and struts.
Datasheet
Description
Most frequently used for bracing and struts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffalo, NY, USA
Type 12 - 45° Single Socket Tee
B12-8
Type 12 - 45° Single Socket Tee B12-8
Most frequently used for bracing and struts.

Most frequently used for bracing and struts.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number B12-8
Product Name Type 12 - 45° Single Socket Tee
Fitting Type Elbow Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032246 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
Metric Size 20.00 mm (0.7874 inch)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details