Kee Safety Inc. Type A40 - Split Four Socket Cross A40-8

Description
The unique "Hinge and Pin" system of this fitting enables existing structures to be easily extended without the need for dismantling. This fitting is most frequently used in multiple upright structures to tie a center upright with horizontal pipes in four directions. The upright passes through the fitting.
Datasheet
Description
The unique "Hinge and Pin" system of this fitting enables existing structures to be easily extended without the need for dismantling. This fitting is most frequently used in multiple upright structures to tie a center upright with horizontal pipes in four directions. The upright passes through the fitting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type A40 - Split Four Socket Cross - A40-8 - Kee Safety Inc.
Buffalo, NY, USA
Type A40 - Split Four Socket Cross
A40-8
Type A40 - Split Four Socket Cross A40-8
The unique "Hinge and Pin" system of this fitting enables existing structures to be easily extended without the need for dismantling. This fitting is most frequently used in multiple upright structures to tie a center upright with horizontal pipes in four directions. The upright passes through the fitting.

The unique "Hinge and Pin" system of this fitting enables existing structures to be easily extended without the need for dismantling. This fitting is most frequently used in multiple upright structures to tie a center upright with horizontal pipes in four directions. The upright passes through the fitting.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number A40-8
Product Name Type A40 - Split Four Socket Cross
Fitting Type Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stub End Pro150 Butt - 5018012 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Saddles - 193131422 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 50.00 mm (1.97 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details