Kee Safety Inc. Type A12 - Split 45° Single Socket Tee A12-8

Description
The unique "Hinge and Pin" system of this fitting enables existing structures to be easily extended without the need for dismantling. This fitting is most frequently used for bracing and struts.
Datasheet
Description
The unique "Hinge and Pin" system of this fitting enables existing structures to be easily extended without the need for dismantling. This fitting is most frequently used for bracing and struts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type A12 - Split 45° Single Socket Tee - A12-8 - Kee Safety Inc.
Buffalo, NY, USA
Type A12 - Split 45° Single Socket Tee
A12-8
Type A12 - Split 45° Single Socket Tee A12-8
The unique "Hinge and Pin" system of this fitting enables existing structures to be easily extended without the need for dismantling. This fitting is most frequently used for bracing and struts.

The unique "Hinge and Pin" system of this fitting enables existing structures to be easily extended without the need for dismantling. This fitting is most frequently used for bracing and struts.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number A12-8
Product Name Type A12 - Split 45° Single Socket Tee
Fitting Type Elbow Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

90 Elbow Pro150 Butt - 5004180 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 18.000 inch (457 mm)
View Details
Fittings - Saddles - 193131537 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details