Kee Safety Inc. Type 69 - Railing Flange With Toeboard Adaptor 69-6

Description
The Type 69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a toeboard to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or chemical anchor, the side plates have slotted holes to allow for a degree of sideways movement for ease of installation. A toeplate designed for use with the Type 69 fitting is available from Kee Industrial Products.
Datasheet
Description
The Type 69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a toeboard to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or chemical anchor, the side plates have slotted holes to allow for a degree of sideways movement for ease of installation. A toeplate designed for use with the Type 69 fitting is available from Kee Industrial Products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 69 - Railing Flange With Toeboard Adaptor - 69-6 - Kee Safety Inc.
Buffalo, NY, USA
Type 69 - Railing Flange With Toeboard Adaptor
69-6
Type 69 - Railing Flange With Toeboard Adaptor 69-6
The Type 69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a toeboard to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or chemical anchor, the side plates have slotted holes to allow for a degree of sideways movement for ease of installation. A toeplate designed for use with the Type 69 fitting is available from Kee Industrial Products.

The Type 69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a toeboard to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or chemical anchor, the side plates have slotted holes to allow for a degree of sideways movement for ease of installation. A toeplate designed for use with the Type 69 fitting is available from Kee Industrial Products.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 69-6
Product Name Type 69 - Railing Flange With Toeboard Adaptor
Connection Type Compression Fitting; Mechanical/Chemical Anchor, Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Eccn Red Butt - 5037541 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.500 inch (114 mm)
Metric Size 125.00 mm (4.92 inch)
View Details
90° BSPP Female 60° Cone with O-Ring - B-1620-FBO9 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
English Size 1.250 inch (31.75 mm)
View Details
Adapters - 60221 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details