Kee Safety Inc. Type 66 - Ground Socket 66-81

Description
A ground socket fitting for setting in concrete; the posts may either be permanent or removable as required. It incorporates a socket set screw fixing and can be supplied with a plug to fill the hole when the pipe is removed. Socket will easily accommodate standard size Schedule 40 Galvanized Steel Pipe & Aluminum Pipe with or without powder coating.
Datasheet
Description
A ground socket fitting for setting in concrete; the posts may either be permanent or removable as required. It incorporates a socket set screw fixing and can be supplied with a plug to fill the hole when the pipe is removed. Socket will easily accommodate standard size Schedule 40 Galvanized Steel Pipe & Aluminum Pipe with or without powder coating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffalo, NY, USA
Type 66 - Ground Socket
66-81
Type 66 - Ground Socket 66-81
A ground socket fitting for setting in concrete; the posts may either be permanent or removable as required. It incorporates a socket set screw fixing and can be supplied with a plug to fill the hole when the pipe is removed. Socket will easily accommodate standard size Schedule 40 Galvanized Steel Pipe & Aluminum Pipe with or without powder coating.

A ground socket fitting for setting in concrete; the posts may either be permanent or removable as required. It incorporates a socket set screw fixing and can be supplied with a plug to fill the hole when the pipe is removed. Socket will easily accommodate standard size Schedule 40 Galvanized Steel Pipe & Aluminum Pipe with or without powder coating.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 66-81
Product Name Type 66 - Ground Socket
Connection Type Compression Fitting; Socket Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Ppg Backing Ring 1 - 5046080 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 8.000 inch (203 mm)
Metric Size 0.89 mm (0.0350 inch)
View Details
INJECTION QUILLS - IQ-PVC100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Polyamide PG Thread Reducers - 7005313 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details