Kee Safety Inc. Type 66 - Ground Socket 66-8

Description
A ground socket fitting for setting in concrete; the posts may either be permanent or removable as required. It incorporates a socket set screw fixing and can be supplied with a plug to fill the hole when the pipe is removed. Socket will easily accommodate standard size Schedule 40 Galvanized Steel Pipe & Aluminum Pipe with or without powder coating.
Datasheet
Description
A ground socket fitting for setting in concrete; the posts may either be permanent or removable as required. It incorporates a socket set screw fixing and can be supplied with a plug to fill the hole when the pipe is removed. Socket will easily accommodate standard size Schedule 40 Galvanized Steel Pipe & Aluminum Pipe with or without powder coating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 66 - Ground Socket - 66-8 - Kee Safety Inc.
Buffalo, NY, USA
Type 66 - Ground Socket
66-8
Type 66 - Ground Socket 66-8
A ground socket fitting for setting in concrete; the posts may either be permanent or removable as required. It incorporates a socket set screw fixing and can be supplied with a plug to fill the hole when the pipe is removed. Socket will easily accommodate standard size Schedule 40 Galvanized Steel Pipe & Aluminum Pipe with or without powder coating.

A ground socket fitting for setting in concrete; the posts may either be permanent or removable as required. It incorporates a socket set screw fixing and can be supplied with a plug to fill the hole when the pipe is removed. Socket will easily accommodate standard size Schedule 40 Galvanized Steel Pipe & Aluminum Pipe with or without powder coating.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 66-8
Product Name Type 66 - Ground Socket
Connection Type Compression Fitting; Socket Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Xleg 90 Elbow Butt - 5007120 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 12.000 inch (305 mm)
View Details
Fittings - Saddles - 193130087 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details