Kee Safety Inc. Type 65 - Standard Horizontal Railing Base 65-6

Description
This fitting is designed for palm fixing guardrailing and balustrading to walls, parapets, steps and ramps. Only available in size 6. The upright cannot drop through the socket.
Datasheet
Description
This fitting is designed for palm fixing guardrailing and balustrading to walls, parapets, steps and ramps. Only available in size 6. The upright cannot drop through the socket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 65 - Standard Horizontal Railing Base - 65-6 - Kee Safety Inc.
Buffalo, NY, USA
Type 65 - Standard Horizontal Railing Base
65-6
Type 65 - Standard Horizontal Railing Base 65-6
This fitting is designed for palm fixing guardrailing and balustrading to walls, parapets, steps and ramps. Only available in size 6. The upright cannot drop through the socket.

This fitting is designed for palm fixing guardrailing and balustrading to walls, parapets, steps and ramps. Only available in size 6. The upright cannot drop through the socket.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 65-6
Product Name Type 65 - Standard Horizontal Railing Base
Connection Type Compression Fitting; Flange Connection; Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Laterals Pro150 Butt - 5054585 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 158001078 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details