Kee Safety Inc. Type 64 - Standard Vertical Railing Base 64-8

Description
This fitting is designed for fixing guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Access to the top fixing hole is restricted by the position of the flange to the barrel. When selecting a hexagon head bolt or similar bolt fixing, the maximum length of the bolt including the head must not exceed 1".
Datasheet
Description
This fitting is designed for fixing guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Access to the top fixing hole is restricted by the position of the flange to the barrel. When selecting a hexagon head bolt or similar bolt fixing, the maximum length of the bolt including the head must not exceed 1".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 64 - Standard Vertical Railing Base - 64-8 - Kee Safety Inc.
Buffalo, NY, USA
Type 64 - Standard Vertical Railing Base
64-8
Type 64 - Standard Vertical Railing Base 64-8
This fitting is designed for fixing guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Access to the top fixing hole is restricted by the position of the flange to the barrel. When selecting a hexagon head bolt or similar bolt fixing, the maximum length of the bolt including the head must not exceed 1".

This fitting is designed for fixing guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Access to the top fixing hole is restricted by the position of the flange to the barrel. When selecting a hexagon head bolt or similar bolt fixing, the maximum length of the bolt including the head must not exceed 1".

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 64-8
Product Name Type 64 - Standard Vertical Railing Base
Connection Type Compression Fitting; Flange Connection; Hexagon Head Bolt, Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Xleg Conc Red Butt - 5038427 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
Brass Pipe Fittings - 2312562 - RS Components, Ltd.
Specs
Fitting Type Elbow Fitting
Connection Type Tube - Male English Straight Thread
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Accessories - Glands - McWane Plant and Industrial
McWane Plant and Industrial
View Details