Kee Safety Inc. Type 64 - Standard Vertical Railing Base 64-6

Description
This fitting is designed for fixing guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Access to the top fixing hole is restricted by the position of the flange to the barrel. When selecting a hexagon head bolt or similar bolt fixing, the maximum length of the bolt including the head must not exceed 1".
Datasheet
Description
This fitting is designed for fixing guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Access to the top fixing hole is restricted by the position of the flange to the barrel. When selecting a hexagon head bolt or similar bolt fixing, the maximum length of the bolt including the head must not exceed 1".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 64 - Standard Vertical Railing Base - 64-6 - Kee Safety Inc.
Buffalo, NY, USA
Type 64 - Standard Vertical Railing Base
64-6
Type 64 - Standard Vertical Railing Base 64-6
This fitting is designed for fixing guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Access to the top fixing hole is restricted by the position of the flange to the barrel. When selecting a hexagon head bolt or similar bolt fixing, the maximum length of the bolt including the head must not exceed 1".

This fitting is designed for fixing guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Access to the top fixing hole is restricted by the position of the flange to the barrel. When selecting a hexagon head bolt or similar bolt fixing, the maximum length of the bolt including the head must not exceed 1".

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 64-6
Product Name Type 64 - Standard Vertical Railing Base
Connection Type Compression Fitting; Flange Connection; Hexagon Head Bolt, Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Ppg Backing Ring 1 - 5046060 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - Split Flange Clamps SAE J518 Code 61 - 3000 PSI (2 Halves/Pieces per 1 Part) - C61SF Series - C61SF-40 - Kuriyama of America, Inc.
Specs
Connection Type Clamp End Connection; Flange Connection
English Size 2.500 inch (63.5 mm)
View Details
Flareless Fittings - 60204 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
Connection Type Flare Connection
English Size 0.125 inch (3.17 mm)
View Details