Kee Safety Inc. Type 63 - Angle Base Flange 63-8

Description
This fitting is similar to Type 62, but is used to set up the upright at an angle between 45° to 60°. This fitting should only be subjected to light loads, which cannot be positioned at 90° to the applied load. For greater loads or other pipe sizes, a Type 62 flange is used and the upright bent to the required angle.
Datasheet
Description
This fitting is similar to Type 62, but is used to set up the upright at an angle between 45° to 60°. This fitting should only be subjected to light loads, which cannot be positioned at 90° to the applied load. For greater loads or other pipe sizes, a Type 62 flange is used and the upright bent to the required angle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 63 - Angle Base Flange - 63-8 - Kee Safety Inc.
Buffalo, NY, USA
Type 63 - Angle Base Flange
63-8
Type 63 - Angle Base Flange 63-8
This fitting is similar to Type 62, but is used to set up the upright at an angle between 45° to 60°. This fitting should only be subjected to light loads, which cannot be positioned at 90° to the applied load. For greater loads or other pipe sizes, a Type 62 flange is used and the upright bent to the required angle.

This fitting is similar to Type 62, but is used to set up the upright at an angle between 45° to 60°. This fitting should only be subjected to light loads, which cannot be positioned at 90° to the applied load. For greater loads or other pipe sizes, a Type 62 flange is used and the upright bent to the required angle.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 63-8
Product Name Type 63 - Angle Base Flange
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Laterals Pro150 Butt - 5054585 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193132446 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details