Kee Safety Inc. Type 63 - Angle Base Flange 63-7

Description
This fitting is similar to Type 62, but is used to set up the upright at an angle between 45° to 60°. This fitting should only be subjected to light loads, which cannot be positioned at 90° to the applied load. For greater loads or other pipe sizes, a Type 62 flange is used and the upright bent to the required angle.
Datasheet
Description
This fitting is similar to Type 62, but is used to set up the upright at an angle between 45° to 60°. This fitting should only be subjected to light loads, which cannot be positioned at 90° to the applied load. For greater loads or other pipe sizes, a Type 62 flange is used and the upright bent to the required angle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 63 - Angle Base Flange - 63-7 - Kee Safety Inc.
Buffalo, NY, USA
Type 63 - Angle Base Flange
63-7
Type 63 - Angle Base Flange 63-7
This fitting is similar to Type 62, but is used to set up the upright at an angle between 45° to 60°. This fitting should only be subjected to light loads, which cannot be positioned at 90° to the applied load. For greater loads or other pipe sizes, a Type 62 flange is used and the upright bent to the required angle.

This fitting is similar to Type 62, but is used to set up the upright at an angle between 45° to 60°. This fitting should only be subjected to light loads, which cannot be positioned at 90° to the applied load. For greater loads or other pipe sizes, a Type 62 flange is used and the upright bent to the required angle.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 63-7
Product Name Type 63 - Angle Base Flange
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Fittings - Saddles - 193132494 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Eccn Red Butt - 5037532 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
Metric Size 110.00 mm (4.33 inch)
View Details