This fitting is similar to Type 62, but is used to set up the upright at an angle between 45° to 60°. This fitting should only be subjected to light loads, which cannot be positioned at 90° to the applied load. For greater loads or other pipe sizes, a Type 62 flange is used and the upright bent to the required angle.
| Kee Safety Inc. | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 63-6 |
| Product Name | Type 63 - Angle Base Flange |
| Fitting Type | Elbow Fitting |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel