Kee Safety Inc. Type 61 - Flange 61-9

Description
This flange, with holes provided for countersunk flat head screw fixings only, is used on structures where the fixing required is positional only. Frequently used as a wall fixing bracket. PA Warning: It is not recommended for use as a base flange to support guardrailing or balustrading.
Datasheet
Description
This flange, with holes provided for countersunk flat head screw fixings only, is used on structures where the fixing required is positional only. Frequently used as a wall fixing bracket. PA Warning: It is not recommended for use as a base flange to support guardrailing or balustrading.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 61 - Flange - 61-9 - Kee Safety Inc.
Buffalo, NY, USA
Type 61 - Flange
61-9
Type 61 - Flange 61-9
This flange, with holes provided for countersunk flat head screw fixings only, is used on structures where the fixing required is positional only. Frequently used as a wall fixing bracket. PA Warning: It is not recommended for use as a base flange to support guardrailing or balustrading.

This flange, with holes provided for countersunk flat head screw fixings only, is used on structures where the fixing required is positional only. Frequently used as a wall fixing bracket.

PA Warning: It is not recommended for use as a base flange to support guardrailing or balustrading.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 61-9
Product Name Type 61 - Flange
Connection Type Compression Fitting; Flange Connection; Countersunk Flat Head Screw, Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Tee Pro150 Butt - 5011040 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Fittings - Couplers-Sockets - 158400001 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details