Kee Safety Inc. Type 60 - Extra Heavy Flange 60-5

Description
A heavy duty flange, with wide base, for spreading loads over a large surface area. This flange, with holes provided for countersunk flat head screw fixings only, is for use on structures where the fixing required is positional only. Frequently used as a wall fixing bracket. PA Warning: It is not recommended for use as a base flange to support guardrailing or balustrading.
Datasheet
Description
A heavy duty flange, with wide base, for spreading loads over a large surface area. This flange, with holes provided for countersunk flat head screw fixings only, is for use on structures where the fixing required is positional only. Frequently used as a wall fixing bracket. PA Warning: It is not recommended for use as a base flange to support guardrailing or balustrading.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 60 - Extra Heavy Flange - 60-5 - Kee Safety Inc.
Buffalo, NY, USA
Type 60 - Extra Heavy Flange
60-5
Type 60 - Extra Heavy Flange 60-5
A heavy duty flange, with wide base, for spreading loads over a large surface area. This flange, with holes provided for countersunk flat head screw fixings only, is for use on structures where the fixing required is positional only. Frequently used as a wall fixing bracket. PA Warning: It is not recommended for use as a base flange to support guardrailing or balustrading.

A heavy duty flange, with wide base, for spreading loads over a large surface area. This flange, with holes provided for countersunk flat head screw fixings only, is for use on structures where the fixing required is positional only. Frequently used as a wall fixing bracket.

PA Warning: It is not recommended for use as a base flange to support guardrailing or balustrading.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 60-5
Product Name Type 60 - Extra Heavy Flange
Connection Type Compression Fitting; Flange Connection; Countersunk Flat Head Screw, Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Xleg Conc Red Butt - 5038339 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.500 inch (63.5 mm)
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193131443 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details