Kee Safety Inc. Type 55 - Obtuse Angle Elbow 55-7

Description
The Type 55 is an ideal fitting to use as an alternative to bending, or when a junction between a sloping pipe and an end post is required - i.e., guardrailing and staircases.
Datasheet
Description
The Type 55 is an ideal fitting to use as an alternative to bending, or when a junction between a sloping pipe and an end post is required - i.e., guardrailing and staircases.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 55 - Obtuse Angle Elbow - 55-7 - Kee Safety Inc.
Buffalo, NY, USA
Type 55 - Obtuse Angle Elbow
55-7
Type 55 - Obtuse Angle Elbow 55-7
The Type 55 is an ideal fitting to use as an alternative to bending, or when a junction between a sloping pipe and an end post is required - i.e., guardrailing and staircases.

The Type 55 is an ideal fitting to use as an alternative to bending, or when a junction between a sloping pipe and an end post is required - i.e., guardrailing and staircases.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 55-7
Product Name Type 55 - Obtuse Angle Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032415 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Saddles - 193132561 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details