Kee Safety Inc. Type 45 - Crossover 45-98

Description
Designed to give a 90° offset crossover joint. Frequently used on safety railing, where, to reduce cost by minimizing the pipe cuts, a continuous horizontal rail is used. Pipe cannot be joined within this fitting. It may be also used to give intermediate levels on racks, etc, when horizontal ties between uprights across the section are not required.
Datasheet
Description
Designed to give a 90° offset crossover joint. Frequently used on safety railing, where, to reduce cost by minimizing the pipe cuts, a continuous horizontal rail is used. Pipe cannot be joined within this fitting. It may be also used to give intermediate levels on racks, etc, when horizontal ties between uprights across the section are not required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 45 - Crossover - 45-98 - Kee Safety Inc.
Buffalo, NY, USA
Type 45 - Crossover
45-98
Type 45 - Crossover 45-98
Designed to give a 90° offset crossover joint. Frequently used on safety railing, where, to reduce cost by minimizing the pipe cuts, a continuous horizontal rail is used. Pipe cannot be joined within this fitting. It may be also used to give intermediate levels on racks, etc, when horizontal ties between uprights across the section are not required.

Designed to give a 90° offset crossover joint. Frequently used on safety railing, where, to reduce cost by minimizing the pipe cuts, a continuous horizontal rail is used. Pipe cannot be joined within this fitting. It may be also used to give intermediate levels on racks, etc, when horizontal ties between uprights across the section are not required.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 45-98
Product Name Type 45 - Crossover
Fitting Type Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Tee Pro150 X Pro150 Butt - 5034723 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
Fittings - Saddles - 193132535 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details