Kee Safety Inc. Type 351 - Ridge Fitting 351-8

Description
The Type 351 fitting has been designed for small structural building applications and provides for significant load rating. When used with the Type 350 eave fitting a truss arrangement for additional support can be achieved. Double set screws are provided on the downward truss outlet to provide additional pull out resistance and extra strength to the structure.
Datasheet
Description
The Type 351 fitting has been designed for small structural building applications and provides for significant load rating. When used with the Type 350 eave fitting a truss arrangement for additional support can be achieved. Double set screws are provided on the downward truss outlet to provide additional pull out resistance and extra strength to the structure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 351 - Ridge Fitting - 351-8 - Kee Safety Inc.
Buffalo, NY, USA
Type 351 - Ridge Fitting
351-8
Type 351 - Ridge Fitting 351-8
The Type 351 fitting has been designed for small structural building applications and provides for significant load rating. When used with the Type 350 eave fitting a truss arrangement for additional support can be achieved. Double set screws are provided on the downward truss outlet to provide additional pull out resistance and extra strength to the structure.

The Type 351 fitting has been designed for small structural building applications and provides for significant load rating. When used with the Type 350 eave fitting a truss arrangement for additional support can be achieved. Double set screws are provided on the downward truss outlet to provide additional pull out resistance and extra strength to the structure.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 351-8
Product Name Type 351 - Ridge Fitting
Fitting Type Elbow Fitting; Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Pipe (NPTF Threads) POFMP Series - POFMP-0402 - Kuriyama of America, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
English Size 0.125 inch (3.17 mm)
View Details
Miniature Stainless Steel Fittings - Barb Couplings - BC-1-1-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.062 inch (1.59 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details