Kee Safety Inc. Type 30 - 30° to 45° Adjustable cross 30-7

Description
Designed as an alternative to the Type 28 fitting, this adjustable fitting can be used for railing on staircases between the midrail and an intermediate upright which is required to remain vertical. It may be used at any selected angle between 30° and 45°.
Datasheet
Description
Designed as an alternative to the Type 28 fitting, this adjustable fitting can be used for railing on staircases between the midrail and an intermediate upright which is required to remain vertical. It may be used at any selected angle between 30° and 45°.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 30 - 30° to 45° Adjustable cross - 30-7 - Kee Safety Inc.
Buffalo, NY, USA
Type 30 - 30° to 45° Adjustable cross
30-7
Type 30 - 30° to 45° Adjustable cross 30-7
Designed as an alternative to the Type 28 fitting, this adjustable fitting can be used for railing on staircases between the midrail and an intermediate upright which is required to remain vertical. It may be used at any selected angle between 30° and 45°.

Designed as an alternative to the Type 28 fitting, this adjustable fitting can be used for railing on staircases between the midrail and an intermediate upright which is required to remain vertical. It may be used at any selected angle between 30° and 45°.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 30-7
Product Name Type 30 - 30° to 45° Adjustable cross
Fitting Type Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Eccn Red Butt - 5037292 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 158001078 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details