Kee Safety Inc. Type 29 - 30° to 60° Single Socket Tee 29-7

Description
Designed as an alternative to the Type 12 fitting, this adjustable fitting is most frequently used for bracing and struts. It may be used at any selected angle between 30° and 60°. As an alternative, it is possible to use Type 29 in its vertical position in place of the Type 27, using the Type 27 only where a join in the pipe occurs.
Datasheet
Description
Designed as an alternative to the Type 12 fitting, this adjustable fitting is most frequently used for bracing and struts. It may be used at any selected angle between 30° and 60°. As an alternative, it is possible to use Type 29 in its vertical position in place of the Type 27, using the Type 27 only where a join in the pipe occurs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 29 - 30° to 60° Single Socket Tee - 29-7 - Kee Safety Inc.
Buffalo, NY, USA
Type 29 - 30° to 60° Single Socket Tee
29-7
Type 29 - 30° to 60° Single Socket Tee 29-7
Designed as an alternative to the Type 12 fitting, this adjustable fitting is most frequently used for bracing and struts. It may be used at any selected angle between 30° and 60°. As an alternative, it is possible to use Type 29 in its vertical position in place of the Type 27, using the Type 27 only where a join in the pipe occurs.

Designed as an alternative to the Type 12 fitting, this adjustable fitting is most frequently used for bracing and struts. It may be used at any selected angle between 30° and 60°. As an alternative, it is possible to use Type 29 in its vertical position in place of the Type 27, using the Type 27 only where a join in the pipe occurs.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 29-7
Product Name Type 29 - 30° to 60° Single Socket Tee
Fitting Type Elbow Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg 90 Elbow Butt - 5007040 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Compressed Air Connections - 2143187 - RS Components, Ltd.
Specs
Material Glass fibre reinforced pa
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details