Kee Safety Inc. Type 262 - Base Railing Flange 262-8

Description
This structural base flange can be used when fixing guard railing or balustrades. There is a single mounting hole located inside the fitting. This allows for a cleaner look. The two set screws in the vertical socket give greater side-load stability to the upright.
Datasheet
Description
This structural base flange can be used when fixing guard railing or balustrades. There is a single mounting hole located inside the fitting. This allows for a cleaner look. The two set screws in the vertical socket give greater side-load stability to the upright.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffalo, NY, USA
Type 262 - Base Railing Flange
262-8
Type 262 - Base Railing Flange 262-8
This structural base flange can be used when fixing guard railing or balustrades. There is a single mounting hole located inside the fitting. This allows for a cleaner look. The two set screws in the vertical socket give greater side-load stability to the upright.

This structural base flange can be used when fixing guard railing or balustrades. There is a single mounting hole located inside the fitting. This allows for a cleaner look. The two set screws in the vertical socket give greater side-load stability to the upright.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 262-8
Product Name Type 262 - Base Railing Flange
Connection Type Compression Fitting; Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Tee Pro150 X Pro150 Butt - 5034210 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details
Fittings - Tees-Wyes-Crosses - 158400184 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details