Kee Safety Inc. Type 21 - 90° Side Outlet Tee 21-6

Description
Most frequently paired with Type 20 to give a 90° corner joint for the middle rail of safety railing and other rectangular structures. The upright passes through the fitting.
Datasheet
Description
Most frequently paired with Type 20 to give a 90° corner joint for the middle rail of safety railing and other rectangular structures. The upright passes through the fitting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 21 - 90° Side Outlet Tee - 21-6 - Kee Safety Inc.
Buffalo, NY, USA
Type 21 - 90° Side Outlet Tee
21-6
Type 21 - 90° Side Outlet Tee 21-6
Most frequently paired with Type 20 to give a 90° corner joint for the middle rail of safety railing and other rectangular structures. The upright passes through the fitting.

Most frequently paired with Type 20 to give a 90° corner joint for the middle rail of safety railing and other rectangular structures. The upright passes through the fitting.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 21-6
Product Name Type 21 - 90° Side Outlet Tee
Fitting Type Elbow Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Adapter For Remote Placement Pole, 1.25
Specs
Fitting Type Adapter Fitting
View Details
Air & Hydraulic Quick Disconnect Couplers - 61966 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details