An internal spigot providing a flush joint between two pipes of the same diameter. Not as strong as Type 14 and must not be used where a direct tensile load is applied. This fitting can only be used with Schedule 40 steel pipe.
PA Warning: Danger: Type 18 fitting must not be used as a load bearing joint.
| Kee Safety Inc. | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 18-8 |
| Product Name | Type 18 - Internal Coupling |
| Fitting Type | Coupling Fitting |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel