Kee Safety Inc. Type 18 - Internal Coupling 18-7

Description
An internal spigot providing a flush joint between two pipes of the same diameter. Not as strong as Type 14 and must not be used where a direct tensile load is applied. This fitting can only be used with Schedule 40 steel pipe. PA Warning: Danger: Type 18 fitting must not be used as a load bearing joint.
Datasheet
Description
An internal spigot providing a flush joint between two pipes of the same diameter. Not as strong as Type 14 and must not be used where a direct tensile load is applied. This fitting can only be used with Schedule 40 steel pipe. PA Warning: Danger: Type 18 fitting must not be used as a load bearing joint.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 18 - Internal Coupling - 18-7 - Kee Safety Inc.
Buffalo, NY, USA
Type 18 - Internal Coupling
18-7
Type 18 - Internal Coupling 18-7
An internal spigot providing a flush joint between two pipes of the same diameter. Not as strong as Type 14 and must not be used where a direct tensile load is applied. This fitting can only be used with Schedule 40 steel pipe. PA Warning: Danger: Type 18 fitting must not be used as a load bearing joint.

An internal spigot providing a flush joint between two pipes of the same diameter. Not as strong as Type 14 and must not be used where a direct tensile load is applied. This fitting can only be used with Schedule 40 steel pipe.
PA Warning: Danger: Type 18 fitting must not be used as a load bearing joint.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 18-7
Product Name Type 18 - Internal Coupling
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Tee Pro150 X Pro150 Butt - 5034652 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details
Fittings - Unions - 161490630 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details