Kee Safety Inc. Type 15 - 90° Elbow 15-9

Description
A 90° elbow joint, most frequently used as an end joint for the top rail of safety railing on a level site.
Datasheet
Description
A 90° elbow joint, most frequently used as an end joint for the top rail of safety railing on a level site.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 15 - 90° Elbow - 15-9 - Kee Safety Inc.
Buffalo, NY, USA
Type 15 - 90° Elbow
15-9
Type 15 - 90° Elbow 15-9
A 90° elbow joint, most frequently used as an end joint for the top rail of safety railing on a level site.

A 90° elbow joint, most frequently used as an end joint for the top rail of safety railing on a level site.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 15-9
Product Name Type 15 - 90° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Adapters - 61082 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details