Kee Safety Inc. Type 15 - 90° Elbow 15-5

Description
A 90° elbow joint, most frequently used as an end joint for the top rail of safety railing on a level site.
Datasheet
Description
A 90° elbow joint, most frequently used as an end joint for the top rail of safety railing on a level site.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 15 - 90° Elbow - 15-5 - Kee Safety Inc.
Buffalo, NY, USA
Type 15 - 90° Elbow
15-5
Type 15 - 90° Elbow 15-5
A 90° elbow joint, most frequently used as an end joint for the top rail of safety railing on a level site.

A 90° elbow joint, most frequently used as an end joint for the top rail of safety railing on a level site.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 15-5
Product Name Type 15 - 90° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Hot Tapper Adapter 6.0
Specs
Fitting Type Adapter Fitting
View Details
Elbows & Tees Fittings - 61098 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.500 inch (12.7 mm)
View Details