Kee Safety Inc. Type 15 - 90° Elbow 15-4

Description
A 90° elbow joint, most frequently used as an end joint for the top rail of safety railing on a level site.
Datasheet
Description
A 90° elbow joint, most frequently used as an end joint for the top rail of safety railing on a level site.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 15 - 90° Elbow - 15-4 - Kee Safety Inc.
Buffalo, NY, USA
Type 15 - 90° Elbow
15-4
Type 15 - 90° Elbow 15-4
A 90° elbow joint, most frequently used as an end joint for the top rail of safety railing on a level site.

A 90° elbow joint, most frequently used as an end joint for the top rail of safety railing on a level site.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 15-4
Product Name Type 15 - 90° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Adapter Butt - 5028040 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Fittings - Saddles - 193130274 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details