Kee Safety Inc. Type 145 - Crossover Coupling 145-7

Description
This fitting is designed to give a 90 degree offset crossover. As there are two socket set screws in the sleeve, this Kee Klamp fitting can be used where a join is required in the horizontal pipe. For economy, it is possible to use a Type 45 in place of the 145, using the 145 only where a join in the pipe occurs. When calculating the cutting lengths for pipe, dimension 'G' should be added to give the pipe length for the upright.
Datasheet
Description
This fitting is designed to give a 90 degree offset crossover. As there are two socket set screws in the sleeve, this Kee Klamp fitting can be used where a join is required in the horizontal pipe. For economy, it is possible to use a Type 45 in place of the 145, using the 145 only where a join in the pipe occurs. When calculating the cutting lengths for pipe, dimension 'G' should be added to give the pipe length for the upright.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 145 - Crossover Coupling - 145-7 - Kee Safety Inc.
Buffalo, NY, USA
Type 145 - Crossover Coupling
145-7
Type 145 - Crossover Coupling 145-7
This fitting is designed to give a 90 degree offset crossover. As there are two socket set screws in the sleeve, this Kee Klamp fitting can be used where a join is required in the horizontal pipe. For economy, it is possible to use a Type 45 in place of the 145, using the 145 only where a join in the pipe occurs. When calculating the cutting lengths for pipe, dimension 'G' should be added to give the pipe length for the upright.

This fitting is designed to give a 90 degree offset crossover. As there are two socket set screws in the sleeve, this Kee Klamp fitting can be used where a join is required in the horizontal pipe. For economy, it is possible to use a Type 45 in place of the 145, using the 145 only where a join in the pipe occurs. When calculating the cutting lengths for pipe, dimension 'G' should be added to give the pipe length for the upright.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 145-7
Product Name Type 145 - Crossover Coupling
Fitting Type Cross 4-Way Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg Conc Red Butt - 5038629 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 9.000 inch (229 mm)
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Unions - 161108706 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details