Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
KEE SAFETY INC.
12-8 -- TYPE 12 - 45° SINGLE SOCKET TEE
Kee Safety Inc.
Type 12 - 45° Single Socket Tee
12-8
Description
Most frequently used for bracing and struts.
Kee Safety Inc.
Done
Datasheet
Description
Most frequently used for bracing and struts.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Kee Safety Inc.
Buffalo, NY, USA
Type 12 - 45° Single Socket Tee
12-8
Type 12 - 45° Single Socket Tee
12-8
Most frequently used for bracing and struts.
Most frequently used for bracing and struts.
Supplier's Site
Datasheet
Technical Specifications
Kee Safety Inc.
Product Category
Pipe Fittings
Product Number
12-8
Product Name
Type 12 - 45° Single Socket Tee
Fitting Type
Elbow Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data
Similar Products
McWane Plant and Industrial
Accessories
Glands
View Details
HydraCheck Inc.
Hand-Operated Pump Split Flange Plug, Code 62
Specs
Connection Type
Flange Connection
English Size
0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Petersen Products Co.
Temperature Pressure Pete's Plug, 1/4" Mnpt X 1.5" L, Nordel
311-110
Specs
Material
Brass/Bronze; Brass
View Details
Jergens, Inc.
Male Elbow Fittings
61018
Specs
Fitting Type
Elbow Fitting
View Details